Epson logo

Epson Lens - ELPLM08 - Mid throw 1 - G7000/L1000 series

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206064
Info modified on:
01 Dec 2023, 12:57:50
Short summary description Epson Lens - ELPLM08 - Mid throw 1 - G7000/L1000 series:

Epson Lens - ELPLM08 - Mid throw 1 - G7000/L1000 series, 1.0 - 1.6, 24 - 38.2 mm, Black, EB-G7200W, EB-G7400U, EB-G7900U, EB-G7905U, Epson EB-L1100U, Epson EB-L1200U, Epson EB-L1300U,..., Japan, 1.2 kg

Long summary description Epson Lens - ELPLM08 - Mid throw 1 - G7000/L1000 series:

Epson Lens - ELPLM08 - Mid throw 1 - G7000/L1000 series. Zoom ratio: 1.0 - 1.6, Focal length range: 24 - 38.2 mm, Product colour: Black. Weight: 1.2 kg, Package width: 245 mm, Package depth: 295 mm. Quantity per pack: 1 pc(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.