Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stacker Dual - ELPMB15

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stacker Dual - ELPMB15
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H003B15
Category
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byEpson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10263
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 09 Dec 2019 18:28:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Stacker Dual - ELPMB15 :
The short editorial description of Epson Stacker Dual - ELPMB15

stacker frame, 2-way B15
More>>>
Short summary description Epson Stacker Dual - ELPMB15:
This short summary of the Epson Stacker Dual - ELPMB15 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stacker Dual - ELPMB15, 520 mm, 545 mm, 570 mm, 24.4 kg, 1 pc(s), 6 pc(s)

Long summary description Epson Stacker Dual - ELPMB15:
This is an auto-generated long summary of Epson Stacker Dual - ELPMB15 based on the first three specs of the first five spec groups.

Epson Stacker Dual - ELPMB15. Package width: 520 mm, Package depth: 545 mm, Package height: 570 mm. Quantity per pack: 1 pc(s), Quantity per pallet (UK): 6 pc(s)

Weight & dimensions
Package width
The distance from one side of the packaging to the other.
520 mm
Package depth
The distance from the front to the back of the packaging.
545 mm
Package height
The distance from the top to the bottom of the packaging.
570 mm
Package weight
Weight of the packaged product.
24.4 kg
Technical details
Country of origin
Country where the device is made.
Japan
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet (UK)
6 pc(s)
Customer service details
X