Epson logo

Epson EH-TW6250 Standard throw projector 2800 ANSI lumens 3LCD 4K+ (5120x3200) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171014
Info modified on:
10 Feb 2025, 16:38:44
Short summary description Epson EH-TW6250 Standard throw projector 2800 ANSI lumens 3LCD 4K+ (5120x3200) White:

Epson EH-TW6250, 2800 ANSI lumens, 3LCD, 4K+ (5120x3200), 35000:1, 16:9, 1016 - 12700 mm (40 - 500")

Long summary description Epson EH-TW6250 Standard throw projector 2800 ANSI lumens 3LCD 4K+ (5120x3200) White:

Epson EH-TW6250. Projector brightness: 2800 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 4K+ (5120x3200). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 7500 h. Focus: Manual, Focal length range: 18.2 - 29.2 mm, Zoom type: Auto. Video colour modes: Cinema, Dynamic, Natural, Vivid. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.