Epson EB-X06, 3600 ANSI lumens, 3LCD, XGA (1024x768), 16000:1, 4:3, 762 - 7620 mm (30 - 300")
Epson EB-X06. Projector brightness: 3600 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 12000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Aperture range (F-F): 1.49 - 1.72. Video processing: 10 bit, Video colour modes: Blackboard, Cinema, Dynamic, Presentation, sRGB. Wi-Fi standards: 802.11ad, 802.11b, Wi-Fi 4 (802.11n)