location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EH-TW7000 data projector Standard throw projector 3000 ANSI lumens 3LCD 2160p (3840x2160) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EH-TW7000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H961040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946670867
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 300708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2024 15:55:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EH-TW7000 data projector Standard throw projector 3000 ANSI lumens 3LCD 2160p (3840x2160) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4K PRO-UHD for crisp, clear images: Watch native 4K and upscale non-4K content
  • - Easy to set up and access content: Stream content by plugging devices into either of the two HDMI ports
  • - High-quality and affordable: Flexible features that deliver a 4K experience at an affordable price
  • - Engaging big-screen experience: Get the best out of movies, sports and gaming
  • - Watch a movie a day for the next 7 years: 5,000 hours lamp life in Eco mode
Warranty: 2 year
Long product name Epson EH-TW7000 data projector Standard throw projector 3000 ANSI lumens 3LCD 2160p (3840x2160) 3D White :
The long product name of Epson EH-TW7000 data projector Standard throw projector 3000 ANSI lumens 3LCD 2160p (3840x2160) 3D White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD, 3000 lum, 4K PRO-UHD, 16:9, 40000:1, 32dB, 368W, 6.6kg
More>>>
Epson EH-TW7000 data projector Standard throw projector 3000 ANSI lumens 3LCD 2160p (3840x2160) 3D White:
The official description of Epson EH-TW7000 data projector Standard throw projector 3000 ANSI lumens 3LCD 2160p (3840x2160) 3D White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 4K PRO-UHD1 projector delivers high-end features at an affordable price. You can enjoy the latest 4K content, with superior image quality and a display that reaches up to 500". Lining up the picture is effortless using lens shift, optical zoom and keystone correction. Enjoy 4K content, and connect streaming devices, Blu-ray players, game consoles and more via the HDMI ports.

4K PRO-UHD for superior image quality
Experience bright, vivid colours with this affordable 4K PRO-UHD projector. By delivering an equally high White and Colour Light Output of 3,000 lumens, it achieves both a high brightness and intense colours. The high contrast ratio of 40,000:1 delivers deep blacks and clearly defined shadows, and the frame interpolation gives sharper fast-moving images.

Big screen experience
Feel immersed in your home entertainment with an engaging big screen experience. This projector can create a display size up to 500", can play 2D and 3D content, and boasts noise cancelling technology. Lens shift, zoom and keystone correction ensure that your picture is exactly where you want it to be.

Smart connectivity solutions
Plug and play 4K content simply by inserting a streaming device in the back of the projector so it's ready to go at a moment's notice. You can also display 4K content from a games console, set-top box, Blu-ray player, tablet or other device via the two HDMI ports. Connect sound bars wirelessly via Bluetooth.

Short summary description Epson EH-TW7000 data projector Standard throw projector 3000 ANSI lumens 3LCD 2160p (3840x2160) 3D White:
This short summary of the Epson EH-TW7000 data projector Standard throw projector 3000 ANSI lumens 3LCD 2160p (3840x2160) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EH-TW7000, 3000 ANSI lumens, 3LCD, 2160p (3840x2160), 40000:1, 16:9, 1016 - 12700 mm (40 - 500")

Long summary description Epson EH-TW7000 data projector Standard throw projector 3000 ANSI lumens 3LCD 2160p (3840x2160) 3D White:
This is an auto-generated long summary of Epson EH-TW7000 data projector Standard throw projector 3000 ANSI lumens 3LCD 2160p (3840x2160) 3D White based on the first three specs of the first five spec groups.

Epson EH-TW7000. Projector brightness: 3000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 2160p (3840x2160). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 18.2 - 29.2 mm, Aperture range (F-F): 1.49 - 1.77. Supported 3D technologies: Samsung Active 3D, Supported 3D formats: Side by side, Top and bottom, Supported graphics resolutions: 3840 x 2160. Serial interface type: RS-232C

Projector
Screen size compatibility *
1016 - 12700 mm (40 - 500")
Projection distance
2.95 - 4.77 m
Projector brightness *
3000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
2160p (3840x2160)
Contrast ratio (typical) *
40000:1
Native aspect ratio *
16:9
Number of colours
1.07 billion colours
Vertical scan range
192 - 240 Hz
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix size
1.55 cm (0.61")
White light output
3000 ANSI lumens
Colour light output
3000 ANSI lumens
Light source
Light source type *
Lamp
Service life of light source *
3500 h
Service life of light source (economic mode)
5000 h
Lamp type
UHE
Lamp power
250 W
Lens system
Focus *
Manual
Focal length range
18.2 - 29.2 mm
Aperture range (F-F)
1.49 - 1.77
Zoom capability
Yes
Zoom type
Manual
Throw ratio
1.32 - 2.15:1
Horizontal lens shift range
-24 - 24%
Vertical lens shift range
-60 - 60%
Video
Full HD *
Yes
3D *
Yes
Supported 3D technologies
Samsung Active 3D
Supported 3D formats
Side by side, Top and bottom
Supported graphics resolutions
3840 x 2160
Supported video modes
2160p
Video processing
10 bit
Video colour modes
Auto, Cinema, Dynamic, Natural, Bright cinema
Ports & interfaces
USB 2.0 ports quantity *
2
Mini-USB 2.0 ports quantity
1
Audio (L/R) out
1
Serial interface type *
RS-232C
HDMI ports quantity *
2
DVI port *
No
Network
Smart TV *
No
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
24 dB
Noise level *
32 dB
2D/3D frequency image
240/480 Hz
Country of origin
Philippines
Multimedia
Built-in speaker(s) *
No
Design
Market positioning *
Home cinema
Product type *
Standard throw projector
Product colour *
White
Placement
Ceiling, Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
368 W
Power consumption (standby) *
0.5 W
Power consumption (PowerSave)
280 W
Power consumption (economy mode)
280 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 30 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
410 mm
Depth
310 mm
Height
157 mm
Weight *
6.6 kg
Package width
495 mm
Package depth
495 mm
Package height
230 mm
Package weight
8.71 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC
Manual
Yes
WLAN adapter included
Yes
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
18 pc(s)
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
36 pc(s)
Harmonized System (HS) code
85286200
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 20:04:10
Uk has collected 6 expert reviews for Epson EH-TW7000 data projector Standard throw projector 3000 ANSI lumens 3LCD 2160p (3840x2160) 3D White and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
techradar.com
Updated:
2020-04-22 08:35:15
Known as the Epson Home Cinema 3200 in the US and as the EH-TW7000 elsewhere around the world, Epson's new mid-range projector is all about affordability.Sold for around $1,500/£1,200, the 3200/EH-TW7000 is the slightly less expensive sibling of the 3800/...
80%
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)