Epson EH-TW7100, 3000 ANSI lumens, 3LCD, UHD 4K (3840x2160), 100000:1, 16:9, 1016 - 12700 mm (40 - 500")
Epson EH-TW7100. Projector brightness: 3000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: UHD 4K (3840x2160). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 18.2 - 29.2 mm, Aperture range (F-F): 1.49 - 1.77. Supported 3D technologies: Samsung Active 3D, Supported 3D formats: Side by side, Top and bottom, Supported graphics resolutions: 3840 x 2160. Serial interface type: RS-232C