Epson logo

Epson Moverio BT-35E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114482
Info modified on:
01 Mar 2022, 01:36:07
Short summary description Epson Moverio BT-35E:

Epson Moverio BT-35E, 1280 x 720 pixels, OLED, Monocrystalline silicon active matrix, 16:9, 23°, 30 Hz

Long summary description Epson Moverio BT-35E:

Epson Moverio BT-35E. Display resolution: 1280 x 720 pixels, Display: OLED, Driving method: Monocrystalline silicon active matrix. Megapixel (approx.): 5 MP. AC adapter input voltage: 100 - 240 V, AC adapter output voltage: 5 V, AC adapter output current: 2 A. Width: 176 mm, Depth: 194 mm, Height: 30 mm. Quantity per pack: 1 pc(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.