Epson logo

Epson EH-TW610 Portable projector 3000 ANSI lumens 3LCD 1080p (1920x1080) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18103
Info modified on:
14 Mar 2024, 19:27:13
Short summary description Epson EH-TW610 Portable projector 3000 ANSI lumens 3LCD 1080p (1920x1080) White:

Epson EH-TW610, 3000 ANSI lumens, 3LCD, 1080p (1920x1080), 10000:1, 16:9, 762 - 7620 mm (30 - 300")

Long summary description Epson EH-TW610 Portable projector 3000 ANSI lumens 3LCD 1080p (1920x1080) White:

Epson EH-TW610. Projector brightness: 3000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 7500 h. Focus: Manual, Focal length range: 18.2 - 29.2 mm, Zoom type: Manual. Video processing: 10 bit, Video colour modes: Bright cinema, Cinema, Dynamic, Game. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.