Epson logo

Epson EB-U05 Standard throw projector 3400 ANSI lumens 3LCD WUXGA (1920x1200) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46947
Info modified on:
27 Feb 2023, 15:52:25
Short summary description Epson EB-U05 Standard throw projector 3400 ANSI lumens 3LCD WUXGA (1920x1200) White:

Epson EB-U05, 3400 ANSI lumens, 3LCD, WUXGA (1920x1200), 15000:1, 16:10, 762 - 7620 mm (30 - 300")

Long summary description Epson EB-U05 Standard throw projector 3400 ANSI lumens 3LCD WUXGA (1920x1200) White:

Epson EB-U05. Projector brightness: 3400 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 20.42 - 24.5 mm, Zoom type: Manual. Colour modes (2D): Cinema, Dynamic. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.