Epson logo

Epson Moverio BT-300 smartglasses 1.44 GHz 16 GB Bluetooth Wi-Fi Built-in camera

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151303
Info modified on:
06 Sept 2021, 22:30:01
Short summary description Epson Moverio BT-300 smartglasses 1.44 GHz 16 GB Bluetooth Wi-Fi Built-in camera:

Epson Moverio BT-300, 1.44 GHz, Intel, Intel Atom® x5, 16 GB, 2 GB, MicroSD (TransFlash)

Long summary description Epson Moverio BT-300 smartglasses 1.44 GHz 16 GB Bluetooth Wi-Fi Built-in camera:

Epson Moverio BT-300. Processor frequency: 1.44 GHz, Processor manufacturer: Intel, Processor family: Intel Atom® x5. Megapixel (approx.): 5 MP. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac). Frame colour: Black, Silver. Battery life (max): 6 h

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.