Epson EB-G7800, 8000 ANSI lumens, 3LCD, XGA (1024x768), 2000:1, 4:3, 1270 - 7620 mm (50 - 300")
Epson EB-G7800. Projector brightness: 8000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 24 - 38.2 mm, Aperture range (F-F): 1.7 - 2.3. Video processing: 10 bit, Video colour modes: Cinema, Dynamic, Presentation, sRGB. Serial interface type: RS-232C