location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-680 data projector Wall-mounted projector 3500 ANSI lumens 3LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-680
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H746553
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-680 data projector Wall-mounted projector 3500 ANSI lumens 3LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wall-mounted projector White
  • - 3LCD 3500 ANSI lumens
  • - Lamp 5000 h
  • - XGA (1024x768) 4:3 14000:1
  • - Screen size compatibility: 1422.4 - 2362.2 mm (56 - 93") Number of colours: 1.073 billion colours
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 16 W
  • - AC 354 W
Long product name Epson EB-680 data projector Wall-mounted projector 3500 ANSI lumens 3LCD XGA (1024x768) White :
The long product name of Epson EB-680 data projector Wall-mounted projector 3500 ANSI lumens 3LCD XGA (1024x768) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD, 0.55'' D9, XGA (1024x768), 4:3, 3500-2800 Lumen, 300:1, 56-93'', LAN, HDMI, USB, VGA, 5.7kg, White/Grey
More>>>
Epson EB-680 data projector Wall-mounted projector 3500 ANSI lumens 3LCD XGA (1024x768) White:
The official description of Epson EB-680 data projector Wall-mounted projector 3500 ANSI lumens 3LCD XGA (1024x768) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Versatile teaching projector

Liven up the classroom and deliver a screen size of up to 93 inches, utilising 3LCD technology, to display educational content.

With a brightness of 3,500 lumens and XGA resolution, the EB-680's ultra-short-throw design allows you to present large images from a very short distance with minimised shadows and glare. A 14,000:1 contrast ratio and HDMI input mean that students benefit from sharp, clear images.

High-quality, bright images

Epson’s 3LCD technology ensures high-quality images with equally high White and Colour Light Output for vivid colours and bright images, even in daylight, and three times brighter colours than leading competitive projectors.

Enhanced learning

Split-screen functionality allows two pieces of content to be displayed simultaneously without compromising on quality. The moderator function allows teachers to remain in control, choosing what content to display.

Document camera compatibility

Connecting the optional Epson document camera allows you to easily display images and 3D objects with incredible detail for the whole class to see.

Keep costs down

Project for longer with improved reliability and a longer lamp life of up to 10,000 hours in eco mode.

Optional wireless capability

Wirelessly display content easily from a range of smart devices and Google Chromebooks using our iProjection App.

Short summary description Epson EB-680 data projector Wall-mounted projector 3500 ANSI lumens 3LCD XGA (1024x768) White:
This short summary of the Epson EB-680 data projector Wall-mounted projector 3500 ANSI lumens 3LCD XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-680, 3500 ANSI lumens, 3LCD, XGA (1024x768), 14000:1, 4:3, 1422.4 - 2362.2 mm (56 - 93")

Long summary description Epson EB-680 data projector Wall-mounted projector 3500 ANSI lumens 3LCD XGA (1024x768) White:
This is an auto-generated long summary of Epson EB-680 data projector Wall-mounted projector 3500 ANSI lumens 3LCD XGA (1024x768) White based on the first three specs of the first five spec groups.

Epson EB-680. Projector brightness: 3500 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Fixed focal length: 3.76 mm, Zoom ratio: 1.35:1. Serial interface type: RS-232C. Ethernet LAN data rates: 10,100 Mbit/s

Projector
Supported aspect ratios
4:3
Screen size compatibility *
1422.4 - 2362.2 mm (56 - 93")
Projection distance
0.4 - 0.6 m
Projection distance (wide)
0 - 0.4 m
Projection distance (tele)
0 - 0.6 m
Projector brightness *
3500 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
14000:1
Native aspect ratio *
4:3
Number of colours
1.073 billion colours
Projector brightness (economic mode)
2800 ANSI lumens
Keystone correction, horizontal
±3°
Keystone correction, vertical
±3°
Matrix size
1.4 cm (0.55")
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
10000 h
Lamp power
250 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Fixed focal length
3.76 mm
Zoom capability
Yes
Zoom ratio
1.35:1
Video
Full HD *
No
3D *
No
Ports & interfaces
USB 2.0 ports quantity *
2
Audio (L/R) in *
1
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232C
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
3
Composite video in *
1
DVI port *
No
Mobile High-Definition Link (MHL)
Yes
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Network
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100 Mbit/s
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
28 dB
On Screen Display (OSD)
Yes
Noise level *
35 dB
Air filter
Yes
Password protection
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
16 W
Design
Product type *
Wall-mounted projector
Product colour *
White
Placement
Wall
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
354 W
Power consumption (standby) *
0.39 W
Power consumption (PowerSave)
310 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
367 mm
Depth
400 mm
Height
149 mm
Weight *
5.7 kg
Package width
490 mm
Package depth
730 mm
Package height
335 mm
Packaging content
Remote control included *
Yes
Remote control type
IR
Batteries included
Yes
Cables included
USB
Manual
Yes