"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89"
"","","37682430","","Epson","V11H746553","37682430","","Data Projectors","567","","","EB-680","20240309142818","ICECAT","1","29613","https://images.icecat.biz/img/gallery/37682422_9217086829.jpg","452x381","https://images.icecat.biz/img/gallery_lows/37682422_9217086829.jpg","","https://images.icecat.biz/img/gallery_thumbs/37682422_9217086829.jpg","","","Epson EB-680 data projector Wall-mounted projector 3500 ANSI lumens 3LCD XGA (1024x768) White","3LCD, 0.55'' D9, XGA (1024x768), 4:3, 3500-2800 Lumen, 300:1, 56-93'', LAN, HDMI, USB, VGA, 5.7kg, White/Grey","Epson EB-680, 3500 ANSI lumens, 3LCD, XGA (1024x768), 14000:1, 4:3, 1422.4 - 2362.2 mm (56 - 93"")","Epson EB-680. Projector brightness: 3500 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Fixed focal length: 3.76 mm, Zoom ratio: 1.35:1. Serial interface type: RS-232C. Ethernet LAN data rates: 10,100 Mbit/s","Versatile teaching projector\n\nLiven up the classroom and deliver a screen size of up to 93 inches, utilising 3LCD technology, to display educational content.\n\nWith a brightness of 3,500 lumens and XGA resolution, the EB-680's ultra-short-throw design allows you to present large images from a very short distance with minimised shadows and glare. A 14,000:1 contrast ratio and HDMI input mean that students benefit from sharp, clear images.\n\nHigh-quality, bright images\n\nEpson’s 3LCD technology ensures high-quality images with equally high White and Colour Light Output for vivid colours and bright images, even in daylight, and three times brighter colours than leading competitive projectors.\n\nEnhanced learning\n\nSplit-screen functionality allows two pieces of content to be displayed simultaneously without compromising on quality. The moderator function allows teachers to remain in control, choosing what content to display.\n\nDocument camera compatibility\n\nConnecting the optional Epson document camera allows you to easily display images and 3D objects with incredible detail for the whole class to see.\n\nKeep costs down\n\nProject for longer with improved reliability and a longer lamp life of up to 10,000 hours in eco mode.\n\nOptional wireless capability\n\nWirelessly display content easily from a range of smart devices and Google Chromebooks using our iProjection App.","https://images.icecat.biz/img/gallery/37682422_9217086829.jpg","452x381","","","","","","","","","","","","Projector","Projector brightness: 3500 ANSI lumens","Projection technology: 3LCD","Projector native resolution: XGA (1024x768)","Contrast ratio (typical): 14000:1","Native aspect ratio: 4:3","Screen size compatibility: 1422.4 - 2362.2 mm (56 - 93"")","Supported aspect ratios: 4:3","Projection distance: 0.4 - 0.6 m","Projection distance (wide): 0 - 0.4 m","Projection distance (tele): 0 - 0.6 m","Number of colours: 1.073 billion colours","Projector brightness (economic mode): 2800 ANSI lumens","Keystone correction, horizontal: ±3°","Keystone correction, vertical: ±3°","Matrix size: 1.4 cm (0.55"")","Light source","Light source type: Lamp","Service life of light source: 5000 h","Service life of light source (economic mode): 10000 h","Lamp power: 250 W","Lamps quantity: 1 lamp(s)","Lens system","Focus: Manual","Fixed focal length: 3.76 mm","Zoom capability: Yes","Zoom ratio: 1.35:1","Video","Full HD: No","3D: No","Ports & interfaces","VGA (D-Sub) ports quantity: 3","HDMI ports quantity: 3","Composite video in: 1","DVI port: No","USB 2.0 ports quantity: 2","Audio (L/R) in: 1","Serial interface type: RS-232C","Headphone outputs: 1","Microphone in: Yes","Mobile High-Definition Link (MHL): Yes","AC (power) in: Yes","Network","Ethernet LAN: Yes","Ethernet LAN (RJ-45) ports: 1","Ethernet LAN data rates: 10,100 Mbit/s","Storage","Card reader integrated: No","Features","Noise level: 35 dB","Noise level (economic mode): 28 dB","On Screen Display (OSD): Yes","Air filter: Yes","Password protection: Yes","Multimedia","Built-in speaker(s): Yes","RMS rated power: 16 W","Design","Product type: Wall-mounted projector","Product colour: White","Placement: Wall","Cable lock slot: Yes","Cable lock slot type: Kensington","Power","Power source: AC","Power consumption (typical): 354 W","Power consumption (standby): 0.39 W","Power consumption (PowerSave): 310 W","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): -10 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 10 - 90%","Weight & dimensions","Weight: 5.7 kg","Width: 367 mm","Depth: 400 mm","Height: 149 mm","Package width: 490 mm","Package depth: 730 mm","Package height: 335 mm","Packaging content","Remote control included: Yes","Remote control type: IR","Batteries included: Yes","Cables included: USB","Manual: Yes"