Epson logo

Epson EB-L1100U

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158947
Info modified on:
04 Jul 2022, 13:42:18
Short summary description Epson EB-L1100U:

Epson EB-L1100U, 6000 ANSI lumens, 3LCD, WUXGA (1920x1200), 2500000:1, 16:10, 1270 - 7620 mm (50 - 300")

Long summary description Epson EB-L1100U:

Epson EB-L1100U. Projector brightness: 6000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focal length range: 24.02 - 38.24 mm, Aperture range (F-F): 1.7 - 2.3, Zoom ratio: 1.6:1. Serial interface type: RS-232. Ethernet LAN data rates: 10,100 Mbit/s

Reasons to buy
Video
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.