Epson logo

Epson PowerLite S31+ Standard throw projector 3200 ANSI lumens 3LCD SVGA (800x600) Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120993
Info modified on:
09 Jun 2021, 09:58:29
Short summary description Epson PowerLite S31+ Standard throw projector 3200 ANSI lumens 3LCD SVGA (800x600) Black:

Epson PowerLite S31+, 3200 ANSI lumens, 3LCD, SVGA (800x600), 15000:1, 0.88 - 10.44 m, 1.073 billion colours

Long summary description Epson PowerLite S31+ Standard throw projector 3200 ANSI lumens 3LCD SVGA (800x600) Black:

Epson PowerLite S31+. Projector brightness: 3200 ANSI lumens, Projection technology: 3LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Fixed focal length: 16.7 mm, Aperture range (F-F): 1.44 - 1.44. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 800 x 600 (SVGA), Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. HDMI connector type: Full-size

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.