Epson logo

Epson EX3240 Standard throw projector 3200 ANSI lumens 3LCD SVGA (858x600) Black, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123318
Info modified on:
10 Aug 2024, 09:59:07
Short summary description Epson EX3240 Standard throw projector 3200 ANSI lumens 3LCD SVGA (858x600) Black, White:

Epson EX3240, 3200 ANSI lumens, 3LCD, SVGA (858x600), 15000:1, 4:3, 4:3

Long summary description Epson EX3240 Standard throw projector 3200 ANSI lumens 3LCD SVGA (858x600) Black, White:

Epson EX3240. Projector brightness: 3200 ANSI lumens, Projection technology: 3LCD, Projector native resolution: SVGA (858x600). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Fixed focal length: 16.7 mm, Zoom type: Manual. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1280 x 960, 1440 x.... Noise level: 37 dB, Noise level (economic mode): 29 dB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.