Epson logo

Epson EB-W04 Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32964
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EB-W04 Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White:

Epson EB-W04, 3000 ANSI lumens, 3LCD, WXGA (1280x800), 15000:1, 16:10, 838.2 - 8128 mm (33 - 320")

Long summary description Epson EB-W04 Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White:

Epson EB-W04. Projector brightness: 3000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Aperture range (F-F): 1.58 - 1.72. Video colour modes: Blackboard, Cinema, Dynamic, Presentation, sRGB. Noise level: 37 dB, Noise level (economic mode): 28 dB, Country of origin: Philippines

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.