Epson logo

Epson PowerLite Home Cinema 2045 Standard throw projector 2200 ANSI lumens 3LCD 1080p (1920x1080) 3D Grey, White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80471
Info modified on:
09 Jun 2021, 09:59:18
Short summary description Epson PowerLite Home Cinema 2045 Standard throw projector 2200 ANSI lumens 3LCD 1080p (1920x1080) 3D Grey, White:

Epson PowerLite Home Cinema 2045, 2200 ANSI lumens, 3LCD, 1080p (1920x1080), 35000:1, 16:10, 863.6 - 8432.8 mm (34 - 332")

Long summary description Epson PowerLite Home Cinema 2045 Standard throw projector 2200 ANSI lumens 3LCD 1080p (1920x1080) 3D Grey, White:

Epson PowerLite Home Cinema 2045. Projector brightness: 2200 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 7500 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Aperture range (F-F): 1.58 - 1.72. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p, Video colour modes: Bright cinema, Cinema, Dynamic, Natural. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.