Epson logo

Epson EB-535W Short throw projector 3400 ANSI lumens 3LCD WXGA (1280x800) White, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
278443
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Epson EB-535W Short throw projector 3400 ANSI lumens 3LCD WXGA (1280x800) White, Grey:

Epson EB-535W, 3400 ANSI lumens, 3LCD, WXGA (1280x800), 16000:1, 16:10, 1346.2 - 2946.4 mm (53 - 116")

Long summary description Epson EB-535W Short throw projector 3400 ANSI lumens 3LCD WXGA (1280x800) White, Grey:

Epson EB-535W. Projector brightness: 3400 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 6.4 mm, Fixed focal length: 6.4 mm. Analog signal format system: NTSC, NTSC 4.43, Video processing: 10 bit. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.