Epson logo

Epson EB-1985WU Standard throw projector 4800 ANSI lumens 3LCD WUXGA (1920x1200) Black, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72874
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EB-1985WU Standard throw projector 4800 ANSI lumens 3LCD WUXGA (1920x1200) Black, White:

Epson EB-1985WU, 4800 ANSI lumens, 3LCD, WUXGA (1920x1200), 10000:1, 16:10, 16:10

Long summary description Epson EB-1985WU Standard throw projector 4800 ANSI lumens 3LCD WUXGA (1920x1200) Black, White:

Epson EB-1985WU. Projector brightness: 4800 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Zoom ratio: 1.6:1. Serial interface type: RS-232. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.