Epson EB-Z9750U, 7500 ANSI lumens, 3LCD, WUXGA (1920x1200), 15000:1, 16:10, 1524 - 12700 mm (60 - 500")
Epson EB-Z9750U. Projector brightness: 7500 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 36 - 57.5 mm, Zoom ratio: 1.61:1. Serial interface type: RS-232. Noise level: 38 dB, Noise level (economic mode): 35 dB, Country of origin: China