Epson logo

Epson EH-TW7200 Standard throw projector 2000 ANSI lumens 3LCD 1080p (1920x1080) 3D White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45390
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EH-TW7200 Standard throw projector 2000 ANSI lumens 3LCD 1080p (1920x1080) 3D White:

Epson EH-TW7200, 2000 ANSI lumens, 3LCD, 1080p (1920x1080), 16:9, 762 - 7620 mm (30 - 300"), 16:9

Long summary description Epson EH-TW7200 Standard throw projector 2000 ANSI lumens 3LCD 1080p (1920x1080) 3D White:

Epson EH-TW7200. Projector brightness: 2000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 22.5 - 47.2 mm, Aperture range (F-F): 2.3 - 3.6. Supported 3D formats: Frame packing, Side by side, Top and bottom, Supported graphics resolutions: 1920 x 1080 (HD 1080), Colour modes (2D): Cinema, Dynamic. USB connector type: USB Type-B

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.