Epson EB-945, 3000 ANSI lumens, 3LCD, XGA (1024x768), 10000:1, 4:3, 762 - 7620 mm (30 - 300")
Epson EB-945. Projector brightness: 3000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 18.2 - 29.2 mm, Zoom ratio: 1.6:1. Supported graphics resolutions: 1024 x 768 (XGA), Video processing: 8 bit, Video colour modes: sRGB, Dynamic. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B