Epson logo

Epson EB-X25 Standard throw projector 3500 ANSI lumens 3LCD XGA (1024x768) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68081
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson EB-X25 Standard throw projector 3500 ANSI lumens 3LCD XGA (1024x768) White:

Epson EB-X25, 3500 ANSI lumens, 3LCD, XGA (1024x768), 10000:1, 4:3, 762 - 7620 mm (30 - 300")

Long summary description Epson EB-X25 Standard throw projector 3500 ANSI lumens 3LCD XGA (1024x768) White:

Epson EB-X25. Projector brightness: 3500 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Aperture range (F-F): 1.6 - 1.74, Zoom ratio: 1.2:1, Throw ratio: 1.4 - 1.68:1. Video processing: 8 bit. Serial interface type: RS-232, USB connector type: USB Type-B

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.