Epson EH-TW5100, 1800 ANSI lumens, 3LCD, 1080p (1920x1080), 16:9, 863.6 - 8331.2 mm (34 - 328"), 16:9
Epson EH-TW5100. Projector brightness: 1800 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 1.9 - 20.28 mm, Zoom type: Manual. Supported 3D formats: Frame packing, Side by side, Top and bottom, Supported graphics resolutions: 1920 x 1080 (HD 1080), Colour modes (2D): Cinema, Dynamic. Serial interface type: RS-232, HDMI connector type: Full-size