Epson logo

Epson PowerLite Home Cinema 730HD Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58291
Info modified on:
09 Jun 2021, 09:56:57
Short summary description Epson PowerLite Home Cinema 730HD Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White:

Epson PowerLite Home Cinema 730HD, 3000 ANSI lumens, 3LCD, WXGA (1280x800), 16:10, 838.2 - 8077.2 mm (33 - 318"), 4:3, 16:10, 16:9

Long summary description Epson PowerLite Home Cinema 730HD Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White:

Epson PowerLite Home Cinema 730HD. Projector brightness: 3000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focal length range: 16.9 - 20.28 mm, Aperture range (F-F): 1.58 - 1.72, Zoom type: Manual. Video colour modes: Cinema, Dynamic, Game, Living room. Noise level: 37 dB, Noise level (economic mode): 29 dB

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.