Epson logo

Epson EB-4550 Standard throw projector 4500 ANSI lumens 3LCD XGA (1024x768) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49983
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson EB-4550 Standard throw projector 4500 ANSI lumens 3LCD XGA (1024x768) White:

Epson EB-4550, 4500 ANSI lumens, 3LCD, XGA (1024x768), 5000:1, 4:3, 762 - 7620 mm (30 - 300")

Long summary description Epson EB-4550 Standard throw projector 4500 ANSI lumens 3LCD XGA (1024x768) White:

Epson EB-4550. Projector brightness: 4500 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 16.72 - 33.47 mm, Aperture range (F-F): 1.5 - 2.14. Video processing: 10 bit. Serial interface type: RS-232

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.