Epson logo

Epson EH-TW6100W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82697
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EH-TW6100W:

Epson EH-TW6100W, 2300 ANSI lumens, 3LCD, 1920x1080, 16:9, 762 - 7620 mm (30 - 300"), 16:9

Long summary description Epson EH-TW6100W:

Epson EH-TW6100W. Projector brightness: 2300 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1920x1080. Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 18 - 29 mm, Aperture range (F-F): 1.51 - 1.99. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B. Noise level: 32 dB, Noise level (economic mode): 24 dB, Preset modes: Cinema, Dynamic

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.