Epson logo

Epson EB-475Wi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103089
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EB-475Wi:

Epson EB-475Wi, 2600 ANSI lumens, LCD, WXGA (1280x800), 3000:1, 1422.4 - 2540 mm (56 - 100"), 1800 ANSI lumens

Long summary description Epson EB-475Wi:

Epson EB-475Wi. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B. Noise level: 35 dB, Noise level (economic mode): 28 dB, Country of origin: China. RMS rated power: 16 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.