Epson EB-420, 2500 ANSI lumens, LCD, XGA (1024x768), 3000:1, 939.8 - 2743.2 mm (37 - 108"), 0.97 - 2.2 m
Epson EB-420. Projector brightness: 2500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 6.48 mm, Zoom type: Manual. Noise level: 35 dB, Noise level (economic mode): 28 dB, Country of origin: China. RMS rated power: 16 W