Epson logo

Epson EX5210 Standard throw projector 2800 ANSI lumens 3LCD XGA (1024x768) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55745
Info modified on:
09 Jun 2021, 09:56:14
Short summary description Epson EX5210 Standard throw projector 2800 ANSI lumens 3LCD XGA (1024x768) Black:

Epson EX5210, 2800 ANSI lumens, 3LCD, XGA (1024x768), 3000:1, 4:3, 762 - 8890 mm (30 - 350")

Long summary description Epson EX5210 Standard throw projector 2800 ANSI lumens 3LCD XGA (1024x768) Black:

Epson EX5210. Projector brightness: 2800 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Aperture range (F-F): 1.58 - 1.72. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM. Noise level: 37 dB, Noise level (economic mode): 29 dB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.