Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54721
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EB-W12:

Epson EB-W12, 2800 ANSI lumens, LCD, WXGA (1280x800), 3000:1, 16:10, 838.2 - 8077.2 mm (33 - 318")

Long summary description Epson EB-W12:

Epson EB-W12. Projector brightness: 2800 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Optical zoom: 1.2x. Supported video modes: 1080p. USB connector type: USB Type-A, USB Type-B

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.