location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EH-TW9000W data projector Standard throw projector 2400 ANSI lumens 3LCD 1080p (1920x1080) 3D Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EH-TW9000W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H427040
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54442
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EH-TW9000W data projector Standard throw projector 2400 ANSI lumens 3LCD 1080p (1920x1080) 3D Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema Standard throw projector Black, White
  • - 3LCD 2400 ANSI lumens
  • - Lamp 4000 h
  • - 1080p (1920x1080)
  • - Screen size compatibility: 762 - 762 mm (30 - 30") Number of colours: 1.073 billion colours
  • - Focus: Manual Zoom capability
  • - 3D
  • - AC 348 W
Warranty: 3 Years
Long product name Epson EH-TW9000W data projector Standard throw projector 2400 ANSI lumens 3LCD 1080p (1920x1080) 3D Black, White :
The long product name of Epson EH-TW9000W data projector Standard throw projector 2400 ANSI lumens 3LCD 1080p (1920x1080) 3D Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

0.74" MLA, 30" - 300", 2400 Lum, 1080 p, 16:9, 200000:1, 230 W UHE, 2D-3D, 8500 g, White/Black
More>>>
Epson EH-TW9000W data projector Standard throw projector 2400 ANSI lumens 3LCD 1080p (1920x1080) 3D Black, White:
The official description of Epson EH-TW9000W data projector Standard throw projector 2400 ANSI lumens 3LCD 1080p (1920x1080) 3D Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Larger Than Life 3D Capable, Full HD Home Theatre Projector with WirelessHD™
Enjoy the ultimate 3D cinematic experience at home. The EH-TW9000W brings the power of 3D right to your living room with 480Hz Active Shutter and Full HD, 1080p performance. Immerse yourself in eye-popping 3D with 2,400 lumens colour/white light output and an astounding contrast ratio of up to 200,000:1. It’s never been easier to entertain family and friends with the ultimate cinematic experience.

- 200,000:1 High Contrast Ratio – Bright whites and deep blacks for stunning image quality.
- High Brightness 3D – Full HD, 480Hz active shutter technology allows you to enjoy thrilling 3D adventures in the comfort of your own home.
- THX Certification and ISF Calibration – Accurate and exceptional image quality.
- 2D – 3D Conversion – Easily transform 2D images to spectacular 3D.
- Two Anamorphic Lens Modes (Stretch and Squeeze) - Enables 2.35:1 anamorphic viewing without an external processor.
- Split Screen Feature – Project two images side-by-side, making sure you don’t miss out on any of the action.
- WirelessHD™ – Eliminate cable clutter and simplify installations.

High Contrast Ratio
Epson’s UltraBlack™ technology provides deeper, darker blacks resulting in more vibrant and powerful images. Along with Epson’s inorganic C2Fine D9 LCD panels, the EH-TW9000W delivers superb image quality and outstanding clarity.

High Brightness 3D
A major hurdle in all 3D is maintaining brightness. Epson has addressed this by using a 480Hz Active Shutter system rather than the traditional 240Hz System. Epson’s 480Hz drive system minimizes the blackout time of 3D glasses. The less time the lenses are closed, the more light can come through, resulting in a brighter image.

THX Certification and ISF Calibration
Featuring THX and ISF certification, the TW9000W ensures accurate and exceptional picture quality. Adhering to such strict performance standards for black levels, resolution, contrast and colour gamut ensures cinematic adventures just the way filmmakers intended.

Anamorphic Lens Modes (Stretch and Squeeze)
When content is played back on a 16:9 screen, the viewer sees black bars above and below the image. Anamorphic Widescreen (vertical stretch) mode fills the 16:9 imaging area, pushing black bars out of the viewing area. When used with an anamorphic lens assembly in this mode, the full, original theatrical aspect ratio is restored (i.e., the entire screen is filled with the image). And, all imaging pixels are used, resulting in a brighter picture.

2D-3D Conversion
Take your favourite movies to the next level with the 2D to 3D converter in the EH-TW9000W. The projector enables you to convert Full HD 2D images into natural looking Full HD 3D images.

Split Screen Feature
Project two images (video or still) side-by-side from two different sources simultaneously. Choose from three layout options. You can swap the images as well as choose the source for audio.

WirelessHD™
Reduce cable clutter and simplify installations with WirelessHD. WirelessHD enables the wireless transfer of HDMI digital signals without compression or deterioration, giving you high quality images every time.

Short summary description Epson EH-TW9000W data projector Standard throw projector 2400 ANSI lumens 3LCD 1080p (1920x1080) 3D Black, White:
This short summary of the Epson EH-TW9000W data projector Standard throw projector 2400 ANSI lumens 3LCD 1080p (1920x1080) 3D Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EH-TW9000W, 2400 ANSI lumens, 3LCD, 1080p (1920x1080), 762 - 762 mm (30 - 30"), 0 - 10 m, 200000:1

Long summary description Epson EH-TW9000W data projector Standard throw projector 2400 ANSI lumens 3LCD 1080p (1920x1080) 3D Black, White:
This is an auto-generated long summary of Epson EH-TW9000W data projector Standard throw projector 2400 ANSI lumens 3LCD 1080p (1920x1080) 3D Black, White based on the first three specs of the first five spec groups.

Epson EH-TW9000W. Projector brightness: 2400 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 22.5 - 47.2 mm, Aperture range (F-F): 2 - 3.17. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1360 x 768 (WXGA), 1920 x 1080 (HD 1080),..., Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Projector
Screen size compatibility *
762 - 762 mm (30 - 30")
Projection distance
0 - 10 m
Contrast ratio (dynamic)
200000:1
Projector brightness *
2400 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
1080p (1920x1080)
Number of colours
1.073 billion colours
Keystone correction, vertical
-30 - 30°
Matrix size
1.88 cm (0.74")
Matrix type
3-panel (p-Si TFT active)
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
5000 h
Lamp type
UHE
Lamp power
230 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
22.5 - 47.2 mm
Aperture range (F-F)
2 - 3.17
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
2.1:1
Horizontal lens shift range
-47.1 - 47.1°
Vertical lens shift range
-96.3 - 96.3°
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM
Full HD *
Yes
HD-Ready
Yes
3D *
Yes
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1360 x 768 (WXGA), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
Composite video in *
1
Component video (YPbPr/YCbCr) in *
3
Ports & interfaces
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
22 dB
Preset modes
Cinema, Dynamic
Noise level *
32 dB
Design
Market positioning *
Home cinema
Product type *
Standard throw projector
Product colour *
Black, White
Placement
Desktop, Ceiling
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Colour depth
12 bit
Power
Power source *
AC
Power consumption (typical) *
348 W
Power consumption (standby) *
0.37 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Software
Mac operating systems supported
Yes
Weight & dimensions
Width
466 mm
Depth
395 mm
Height
158 mm
Weight *
8.5 kg
Packaging content
Remote control included *
No
Cables included
AC
Quick start guide
Yes
Manual
Yes
Other features
Aspect ratio
2.35:1
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 11:35:19
Uk has collected 19 expert reviews for Epson EH-TW9000W data projector Standard throw projector 2400 ANSI lumens 3LCD 1080p (1920x1080) 3D Black, White and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
whathifi.com
Updated:
2013-02-14 11:35:19
The ’s big USP may be wireless HDMI connection, but that’s not the reason we like it so much.The Epson EH-TW9000W’s big USP may be wireless HDMI connection, but that’s not the reason we like it so much. This is a well-conceived product from the reassur...
Good Fine picture performance, ease of setup, reassuring build, wireless connection...
Bad Slight drop in picture quality when wireless, less insight than class leaders...
80%
Zdnet.com.au
Updated:
2013-02-14 11:35:19
Tweet Submit System A little late to the 3D game, last year Epson joined in with not one but five 3D projectors. This one is the top of the line, its most expensive and its highest performing, yet still comes in at a surprisingly low price of just und...
Good Excellent value for money, Very strong 2D performance, Strong 3D performance, WirelessHD can be useful...
Bad Still some 3D crosstalk, Silly overscan default for SD signals...
Bottom line With aggressive pricing, excellent performance and WirelessHD, the Epson EH-TW9000W home theatre projector is a high-quality bargain.
84%
trustedreviews.com
Updated:
2013-02-14 11:35:19
Only a few months ago the arrival of a 3D projector was a big deal. Now it's almost commonplace, with the likes of Sim2, Panasonic, Sony, Optoma, Vivitek, and Sharp all whisking 3D projectors to us in recent times. There has been one key brand conspicuous...
Good 3D pictures look bright, Good Design, Excellent 2D pictures...
Bad Some crosstalk over backgrounds with 3D, Focus slips occasionally, It's a touch noisy in ‘Normal' brightness mode...
Bottom line It may have taken Epson longer to deliver a 3D projector than expected, but based on the TW9000W, the wait has been more than worthwhile. It isn't without its flaws and needs a little calibration work to get the very best out of it, but overall it's a ste...
90%
itreviews.com
Updated:
2013-02-14 11:35:19
Review date: 18 October, 2011. Review by: Jamie Carter With its, err, projection that 27% of households will have 3D TVs or projectors by 2015 and over 40 3D video game titles expected to be released this year, Epson has launched headlong into the 3D...
Good Clean and sharp 3D, 3D brightess, streams any source via WiFi...
Bad Bulky size.
Bottom line Epson claims that the 400Hz goodies inside the EH-TW9000W means a 3D image that's up to 70% brighter picture than on other 3D projectors. Judging from the clean image and natural colours in our demo, there's certainly a big improvement - though it's th...
80%
techradar.com
Updated:
2013-04-12 12:37:49
Three thousand of your Earth pounds. That's a hell of a lot of money for a single component, even one as rarefied as a projector. Okay, you can spend tens of thousands on a beamer if you're so inclined and financially endowed, but as we recently discovere...
Good Excellent image quality, WirelessHD works well, Stereoscopic 3D support, Low noise levels, Full lens control...
Bad Noticeable input lag, Reduced frame, rate for 3D, Price...
70%
techradar.com/au/
Updated:
2014-04-13 04:38:17
Three thousand of your Earth pounds. That's a hell of a lot of money for a single component, even one as rarefied as a projector.Okay, you can spend tens of thousands on a beamer if you're so inclined and financially endowed, but as we recently discovered...
Good Excellent image quality, WirelessHD works well, Stereoscopic 3D support, Low noise levels, Full lens control...
Bad Noticeable input lag, Reduced framerate for 3D, Price...
70%
avhub.com.au
Updated:
2014-05-31 02:19:31
Epson's top-of-the-line home projector is now under $4000, yet offers 3D, wireless HDMI and a three-year warranty. It's incredible.Epson recently announced that its anticipated R-series projectors, using reflective LCD technology, have been put on hold af...
Bottom line Epson EH-TW9000W 3D AV projectorPrice: $3999ProsExceptional value for moneyWirelessHD connectionExtremely good 3D performanceConsSome noise from dynamic irisProjection technology: 3 x 18.8mm Polysilicon TFT active matrix LCD panelsResolution: 1920 by 1080...
0%
tipa.com
Updated:
2013-02-14 11:35:19
This flagship Full HD 3D product from acclaimed projector manufacturer Epson, features an impressive set of specifications; enough to complement even the most ambitious home cinema setup. Its maximum brightness of 2400 lumens along with 200.000:1 cont...
0%