Epson logo

Epson PowerLite Pro Cinema 9700UB 1600 ANSI lumens LCD 1080p (1920x1080) Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31852
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Epson PowerLite Pro Cinema 9700UB 1600 ANSI lumens LCD 1080p (1920x1080) Black:

Epson PowerLite Pro Cinema 9700UB, 1600 ANSI lumens, LCD, 1080p (1920x1080), 2.9 - 6.37 m, 3-panel (p-Si TFT active), Lamp

Long summary description Epson PowerLite Pro Cinema 9700UB 1600 ANSI lumens LCD 1080p (1920x1080) Black:

Epson PowerLite Pro Cinema 9700UB. Projector brightness: 1600 ANSI lumens, Projection technology: LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 4000 h, Lamp type: UHE. Focus: Manual, Focal length range: 22.5 - 47.2 mm, Zoom type: Manual. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 720 x 480, 720 x 576, 832 x 624, 1152 x 870, 1280 x 960, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280..., Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.