location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PowerLite 915W data projector 3200 ANSI lumens LCD WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerLite 915W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H388020
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson PowerLite 915W data projector 3200 ANSI lumens LCD WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - LCD 3200 ANSI lumens
  • - Lamp 4000 h
  • - WXGA (1280x800) 2000:1
  • - Number of colours: 16.78 million colours
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 16 W
  • - 355 W
Warranty: 2 years
Long product name Epson PowerLite 915W data projector 3200 ANSI lumens LCD WXGA (1280x800) White :
The long product name of Epson PowerLite 915W data projector 3200 ANSI lumens LCD WXGA (1280x800) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerLite 915W, 3200lum, 1280x800 (WXGA), 16:10, 355W, 37dB, 3.36kg
More>>>
Epson PowerLite 915W data projector 3200 ANSI lumens LCD WXGA (1280x800) White:
The official description of Epson PowerLite 915W data projector 3200 ANSI lumens LCD WXGA (1280x800) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra-bright presentations. Comprehensive connectivity.
Captivate any classroom with ultra bright images from the PowerLite 915W. This leading-edge performer ensures brilliant presentations in any setting with 3200 lumens of color / white light output1. The PowerLite 915W is also equipped with a microphone input and a premium 16 W speaker, so all students will hear the lesson, without costly speakers or voice strain. Quickly connect your projector to your laptop or Blu-ray® player via HDMI digital input to enhance your presentation with exciting content. Advanced networking capabilities save you time and money. Present content over the network, broadcast important messages, and monitor and control networked projectors remotely.

- Comprehensive connectivity for today and future teaching scenarios — HDMI digital connectivity plus RJ-45 for remote monitoring / control or projecting content over the network
- Engage the entire classroom — powerful 16 W speaker and built-in microphone input
- Wireless capabilities — via the optional wireless module with either the included software (Mac and PC) or an optional Quick Wireless Connection USB key (PC only) for fast, ad hoc wireless connectivity
- Broadcast your messages — advertise events or broadcast instructions to all networked Epson projectors
- Virtual projector remote control on your computer — controls networked projectors via a web browser; Mac and PC compatible
- Expanded USB functionality — partner your projector directly with the Epson DC-06 document camera, or, deliver PC-free slideshows using USB flash drives (supports multiple file formats — JPEG, PNG, GIF and BMP)
- Easy picture adjustments and great positioning flexibility — 1.6x optical zoom and ±30 degrees V/H keystone correction
- Added security in any environment — convenient metal anchor bar and Kensington® lock support
- New high-density filter — twice the surface area of our previous generation adds a higher level of protection

Short summary description Epson PowerLite 915W data projector 3200 ANSI lumens LCD WXGA (1280x800) White:
This short summary of the Epson PowerLite 915W data projector 3200 ANSI lumens LCD WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PowerLite 915W, 3200 ANSI lumens, LCD, WXGA (1280x800), 2000:1, 0.84 - 8.4 m, 16.78 million colours

Long summary description Epson PowerLite 915W data projector 3200 ANSI lumens LCD WXGA (1280x800) White:
This is an auto-generated long summary of Epson PowerLite 915W data projector 3200 ANSI lumens LCD WXGA (1280x800) White based on the first three specs of the first five spec groups.

Epson PowerLite 915W. Projector brightness: 3200 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 18.2 - 29.2 mm, Throw ratio: 1.38 - 2.24:1. Analog signal format system: NTSC, NTSC 4.43, PAL, SECAM, Supported graphics resolutions: 1280 x 960, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1360 x 768 (WXGA), 1400 x.... Serial interface type: RS-232

Projector
Projection distance
0.84 - 8.4 m
Projector brightness *
3200 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Keystone correction, horizontal
±30°
Keystone correction, vertical
±30°
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
6000 h
Lamp type
UHE
Lamp power
230 W
Lens system
Focus *
Manual
Focal length range
18.2 - 29.2 mm
F-number (relative aperture)
1.51
Throw ratio
1.38 - 2.24:1
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, SECAM
Full HD *
No
3D *
No
Supported graphics resolutions
1280 x 960, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1360 x 768 (WXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Audio (L/R) in *
1
Microphone in
Yes
Serial interface type *
RS-232
Ports & interfaces
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
Composite video in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Features
Noise level (economic mode)
29 dB
Noise level *
37 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
16 W
Number of built-in speakers
1
Design
Product colour *
White
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
355 W
Power consumption (standby) *
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
3.36 kg
Packaging content
Remote control included *
Yes
Other features
Aspect ratio
16:10
Audio output
1
Dimensions (WxDxH)
345 x 262 x 107 mm
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2012-06-01 03:29:42
Uk has collected 1 expert review for Epson PowerLite 915W data projector 3200 ANSI lumens LCD WXGA (1280x800) White and the rating is 94 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
94%
Source Review comments Score
projectorcentral.com
Updated:
2012-06-01 03:29:42
With the Epson Powerlite 915W 1280x800 LCD projector function is key. The projector combines 3200 lumens of light output with all of the features needed to excel in the classroom or the conference room...
94%
Country Distributor
United Kingdom 1 distributor(s)