location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PowerLite 96W data projector 2700 ANSI lumens LCD WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerLite 96W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H384020
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Epson PowerLite 96W data projector 2700 ANSI lumens LCD WXGA (1280x800) White :
The long product name of Epson PowerLite 96W data projector 2700 ANSI lumens LCD WXGA (1280x800) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerLite 96W, 1280 x 800 (WXGA), 2700lum, 16:10, 313W, 33dB, 3.26kg
More>>>
Epson PowerLite 96W data projector 2700 ANSI lumens LCD WXGA (1280x800) White:
The official description of Epson PowerLite 96W data projector 2700 ANSI lumens LCD WXGA (1280x800) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Advanced Connectivity, Brightness and Performance, at the Right Price.
Easily project media-rich content with the widescreen PowerLite 96W. Make an even bigger impact with the built-in microphone and premium speaker, featuring sixteen watts of powerful sound. And, with HDMI digital connectivity, this projector can deliver both powerful audio and brilliant video with just one cable. Display presentations over the network for remote instruction or broadcast messages from any networked location. It's all possible with this affordable, high performance projector.

- Brilliant presentations — 2700 lumens color / white light output and WXGA (1280 x 800) resolution
- Future-ready connectivity — HDMI input for digital connectivity with the latest laptops and media players; delivers high-quality audio and video with just one cable
- Engage the entire classroom — powerful 16 W speaker and built-in microphone input
- Present content over the network — transmit both audio and video
- Versatile connectivity for the classroom — USB, audio out, monitor out, computer / VGA inputs, LAN, and RS-232c
- Wireless capabilities — via the optional wireless module with either included software (Mac and PC) or optional quick wireless connection USB key (PC only)
- Broadcast your messages — advertise events or broadcast instructions to all networked Epson projectors1
- Virtual projector remote control on your computer — controls networked projectors via a web browser; Mac and PC compatible
- Expanded USB functionality — partner your projector directly with the Epson DC-06 document camera, or, deliver PC-free slideshows using USB flash drives (supports multiple file formats — JPEG, PNG, GIF and BMP)
- Added security in any environment — convenient metal anchor bar and Kensington® lock support
- New high-density filter — twice the surface area of our previous generation adds a higher level of protection

Short summary description Epson PowerLite 96W data projector 2700 ANSI lumens LCD WXGA (1280x800) White:
This short summary of the Epson PowerLite 96W data projector 2700 ANSI lumens LCD WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PowerLite 96W, 2700 ANSI lumens, LCD, WXGA (1280x800), 2000:1, 0.9 - 9 m, 16.78 million colours

Long summary description Epson PowerLite 96W data projector 2700 ANSI lumens LCD WXGA (1280x800) White:
This is an auto-generated long summary of Epson PowerLite 96W data projector 2700 ANSI lumens LCD WXGA (1280x800) White based on the first three specs of the first five spec groups.

Epson PowerLite 96W. Projector brightness: 2700 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Zoom type: Manual. Analog signal format system: NTSC, NTSC 4.43, PAL, SECAM, Supported graphics resolutions: 1280 x 960, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1360 x 768.... Serial interface type: RS-232

Projector
Projection distance
0.9 - 9 m
Projector brightness *
2700 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Keystone correction, horizontal
±30°
Keystone correction, vertical
±30°
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
6000 h
Lamp type
UHE
Lamp power
200 W
Lens system
Focus *
Manual
Focal length range
16.9 - 20.28 mm
F-number (relative aperture)
1.58
Zoom capability
Yes
Zoom type
Manual
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, SECAM
Full HD *
No
3D *
No
Supported graphics resolutions
1280 x 960, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1360 x 768 (WXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Audio (L/R) in *
1
Microphone in
Yes
Serial interface type *
RS-232
Ports & interfaces
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
Composite video in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Features
Noise level (economic mode)
28 dB
Noise level *
33 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
16 W
Number of built-in speakers
1
Design
Product colour *
White
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
313 W
Power consumption (standby) *
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
3.27 kg
Packaging content
Remote control included *
Yes
Cables included
AC, VGA
Other features
Aspect ratio
16:10
Audio output
1
Dimensions (WxDxH)
345 x 261.6 x 25.4 mm
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 08:26:18
Uk has collected 2 expert reviews for Epson PowerLite 96W data projector 2700 ANSI lumens LCD WXGA (1280x800) White and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
projectorreviews.com
Updated:
2011-09-26 08:26:18
The Epson Powerlite 96W is a compact, widescreen WXGA (1280 X 800) LCD projector with a feature set and price that will have particular appeal for educational presentations. In addition to the usual Epson network and PC-free presentation capabi...
Bottom line The Epson 96W packs a lot of punch for its price.  It improves on both last year's Best in Classroom winner, the Epson 85+, and its predecessor, the 826W.  It does all this with a higher lumen output than either projector, widescreen resolution (vs. the 8...
0%
pcmag.com
Updated:
2014-01-03 19:08:00
The Epson PowerLite 96W Multimedia Projector ($899 direct) is a classroom projector loaded with bells and whistles, providing a wealth of connectivity choices. Teachers can hook it to a LAN (it has an Ethernet port and supports an optional Wi-Fi module)...
Good Connection ports galore. Loud audio.
Bad Mediocre data and video image quality...
Bottom line The Epson PowerLite 96W projector has a host of connectivity features for classrooms, but only average image quality for both data and video...
70%
Country Distributor
United Kingdom 1 distributor(s)