location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PowerLite 95 data projector 2600 ANSI lumens LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerLite 95
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H383020
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:40:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson PowerLite 95 data projector 2600 ANSI lumens LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - LCD 2600 ANSI lumens
  • - Lamp 5000 h
  • - XGA (1024x768)
  • - Number of colours: 16.78 million colours
  • - Focus: Manual Zoom capability
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 16 W
  • - 312 W
Long product name Epson PowerLite 95 data projector 2600 ANSI lumens LCD XGA (1024x768) White :
The long product name of Epson PowerLite 95 data projector 2600 ANSI lumens LCD XGA (1024x768) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson 3LCD, 3-chip optical engine, 1024 x 768, 2600 lumens, 200W UHE, 1x HDMI, 1x RJ-45
More>>>
Epson PowerLite 95 data projector 2600 ANSI lumens LCD XGA (1024x768) White:
The official description of Epson PowerLite 95 data projector 2600 ANSI lumens LCD XGA (1024x768) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Brilliant presentations — 2600 lumens color / white light output and XGA (1024 x 768) resolution
- Future-ready connectivity — HDMI input for digital connectivity with the latest laptops and media players; delivers high-quality audio and video with just one cable
- Engage the entire classroom — powerful 16 W speaker and built-in microphone input
- Present content over the network — transmit both audio and video
- Versatile connectivity for the classroom — USB, audio out, monitor out, computer / VGA inputs, LAN, and RS-232c
- Wireless capabilities — via the optional wireless module with either included software (Mac and PC) or optional quick wireless connection USB key (PC only)
- Broadcast your messages — advertise events or broadcast instructions to all networked Epson projectors1
- Virtual projector remote control on your computer — controls networked projectors via a web browser; Mac and PC compatible
- Expanded USB functionality — partner your projector directly with the Epson DC-06 document camera, or, deliver PC-free slideshows using USB flash drives (supports multiple file formats — JPEG, PNG, GIF and BMP)
- Added security in any environment — convenient metal anchor bar and Kensington® lock support
- New high-density filter — twice the surface area of our previous generation adds a higher level of protection

Short summary description Epson PowerLite 95 data projector 2600 ANSI lumens LCD XGA (1024x768) White:
This short summary of the Epson PowerLite 95 data projector 2600 ANSI lumens LCD XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PowerLite 95, 2600 ANSI lumens, LCD, XGA (1024x768), 0.9 - 9 m, 16.78 million colours, 30°

Long summary description Epson PowerLite 95 data projector 2600 ANSI lumens LCD XGA (1024x768) White:
This is an auto-generated long summary of Epson PowerLite 95 data projector 2600 ANSI lumens LCD XGA (1024x768) White based on the first three specs of the first five spec groups.

Epson PowerLite 95. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Zoom type: Manual. Analog signal format system: NTSC, PAL, Supported graphics resolutions: 1440 x 1050, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1360 x.... Serial interface type: RS-232

Projector
Projection distance
0.9 - 9 m
Projector brightness *
2600 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Number of colours
16.78 million colours
Keystone correction, horizontal
30°
Keystone correction, vertical
30°
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
6000 h
Lamp type
UHE
Lamp power
200 W
Lens system
Focus *
Manual
Focal length range
16.9 - 20.28 mm
Zoom capability
Yes
Zoom type
Manual
Video
Analog signal format system *
NTSC, PAL
Full HD *
No
3D *
No
Supported graphics resolutions
1440 x 1050, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1360 x 768 (WXGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Audio (L/R) in *
1
Audio (L/R) out
1
Headphone outputs
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
Composite video in *
1
Ports & interfaces
Component video (YPbPr/YCbCr) in *
2
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Features
Noise level (economic mode)
28 dB
Noise level *
33 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
16 W
Number of built-in speakers
1
Design
Product colour *
White
LED indicators
LAN, Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
312 W
Power consumption (standby) *
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Storage temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
3.18 kg
Packaging content
Remote control included *
Yes
Other features
Aspect ratio
4:3
Audio output
1
Dimensions (WxDxH)
345 x 261 x 106.7 mm
RS-232 ports
1
Power LED
Yes
Country Distributor
United Kingdom 1 distributor(s)