Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105062
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson EB-X9:

Epson EB-X9, 2500 ANSI lumens, LCD, XGA (1024x768), 2000:1, 0.8 - 2.17 m, 30°

Long summary description Epson EB-X9:

Epson EB-X9. Projector brightness: 2500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Lamp type: UHE. Focus: Manual, Focal length range: 16.9 - 20.28 mm. Noise level: 37 dB, Country of origin: China. Product type: Standard throw projector

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.