Epson EB-S10 with 2y ES Warranty Card, 2600 ANSI lumens, LCD, SVGA (800x600), 2000:1, 584.2 - 8890 mm (23 - 350"), 0.87 - 10.5 m
Epson EB-S10 with 2y ES Warranty Card. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Digital zoom: 1.35x. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM. Noise level: 34 dB, Noise level (economic mode): 29 dB, Country of origin: China