Epson logo

Epson EB-824H [240v]

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33102
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EB-824H [240v]:

Epson EB-824H [240v], 3000 ANSI lumens, LCD, XGA (1024x768), 2000:1, 762 - 7620 mm (30 - 300"), 1.69 - 1.75 m

Long summary description Epson EB-824H [240v]:

Epson EB-824H [240v]. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focal length range: 18.2 - 29.2 mm, Digital zoom: 1.6x. Serial interface type: RS-232. Noise level: 35 dB, Country of origin: China

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.