Epson logo

Epson EB-84H Video Projector

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100999
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EB-84H Video Projector:

Epson EB-84H Video Projector, 2600 ANSI lumens, LCD, XGA (1024x768), 2000:1, ± 30°, Lamp

Long summary description Epson EB-84H Video Projector:

Epson EB-84H Video Projector. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focal length range: 18.2 - 29.2 mm, Throw ratio: 1.38 - 2.24:1. Serial interface type: RS-232. Noise level: 35 dB, Country of origin: China

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.