location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PowerLite Pro G5650WNL data projector 4500 ANSI lumens LCD WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerLite Pro G5650WNL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H347920
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson PowerLite Pro G5650WNL data projector 4500 ANSI lumens LCD WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - LCD 4500 ANSI lumens
  • - Lamp 2000 h
  • - WXGA (1280x800) 2000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 16.78 million colours
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s)
  • - 464 W
Warranty: 3 years
Long product name Epson PowerLite Pro G5650WNL data projector 4500 ANSI lumens LCD WXGA (1280x800) White :
The long product name of Epson PowerLite Pro G5650WNL data projector 4500 ANSI lumens LCD WXGA (1280x800) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

G5650WNL - 3-chip 3LCD technology, 1280 x 800 (WXGA), 4500 lumens, 330W UHE, 3000 Lamp life, NTSC/PAL/SECAM, HDMI, USB 2.0, 6800g
More>>>
Epson PowerLite Pro G5650WNL data projector 4500 ANSI lumens LCD WXGA (1280x800) White:
The official description of Epson PowerLite Pro G5650WNL data projector 4500 ANSI lumens LCD WXGA (1280x800) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Brilliant Widescreen Performance Meets Precision Control.
The Epson PowerLite Pro G5650WNL offers the ultimate projection solution for any auditorium or boardroom, even in ambient light. It ensures amazing image quality with 4500 lumens color / white light output1, WXGA (1280 x 800) resolution and C2Fine™ technology. Engineered to integrate with both IP and RS-232, the G5650WNL works with industry-leading devices, allows easy remote monitoring and control functions using Epson's Easy Management® software and is also compatible with Crestron's RoomView. The G5650WNL features DICOM simulation mode for medical training applications, a 7 W speaker and a closed captioning decoder as well.

Key Features
-
High brightness and widescreen performance
— crystal-clear images with WXGA resolution, C2Fine technology, 4500 lumens high color/white light output1, and up to 2000:1 contrast ratio
-
Complete networkability
— wired and wireless (optional) Crestron RoomView compatible network connection, content over IP and message broadcasting
-
Enhanced connectivity
— HDMI, VGA and multiple video / audio inputs
-
Multi-screen options
— project two side-by-side images from different inputs or up to four images from network users
-
Five lens options
— interchangeable bayonet lens options, including short-throw, long-throw and rear-projection; plus horizontal / vertical lens shift for flexible setup configurations

Short summary description Epson PowerLite Pro G5650WNL data projector 4500 ANSI lumens LCD WXGA (1280x800) White:
This short summary of the Epson PowerLite Pro G5650WNL data projector 4500 ANSI lumens LCD WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PowerLite Pro G5650WNL, 4500 ANSI lumens, LCD, WXGA (1280x800), 2000:1, 762 - 7620 mm (30 - 300"), 0 - 15 m

Long summary description Epson PowerLite Pro G5650WNL data projector 4500 ANSI lumens LCD WXGA (1280x800) White:
This is an auto-generated long summary of Epson PowerLite Pro G5650WNL data projector 4500 ANSI lumens LCD WXGA (1280x800) White based on the first three specs of the first five spec groups.

Epson PowerLite Pro G5650WNL. Projector brightness: 4500 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual, Focal length range: 21.8 - 37.94 mm, Zoom type: Manual. Analog signal format system: NTSC, NTSC 4.43, PAL, SECAM, Supported graphics resolutions: 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 640 x 480 (VGA), 800 x 600 (SVGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
0 - 15 m
Projector brightness *
4500 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Uniformity
89%
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Keystone correction, horizontal
20°
Keystone correction, vertical
40°
Matrix type
3-panel (p-Si TFT active)
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp type
UHE
Lamp power
330 W
Lens system
Focus *
Manual
Focal length range
21.8 - 37.94 mm
Zoom capability
Yes
Zoom type
Manual
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, SECAM
Full HD *
No
Supported graphics resolutions
1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Serial interface type *
RS-232
PC Audio in
Yes
VGA (D-Sub) ports quantity *
2
Ports & interfaces
HDMI ports quantity *
1
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
Yes
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Features
Noise level (economic mode)
32 dB
Dot clock scanning frequency
162 MHz
Noise level *
38 dB
Noise reduction
Yes
Multimedia
Built-in speaker(s) *
Yes
Number of built-in speakers
1
Design
Product colour *
White
Placement
Ceiling
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
464 W
Power consumption (standby) *
11 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight *
6.8 kg
Packaging content
Remote control included *
Yes
Other features
Aspect ratio
16:10
Audio input
3
Dimensions (WxDxH)
470 x 311 x 151 mm
Interface
USB 2.0 Type A
Lens focal range
1.65 - 2.55
RS-232 ports
1
Country Distributor
United Kingdom 1 distributor(s)