Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-410W data projector 2000 ANSI lumens LCD WXGA (1280x800)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-410W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H330B40
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5965
This statistic is based on the 87078 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85084 free Open Icecat users.
Info modified on: 21 Jan 2020 15:04:45
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Epson EB-410W data projector 2000 ANSI lumens LCD WXGA (1280x800) :
The short editorial description of Epson EB-410W data projector 2000 ANSI lumens LCD WXGA (1280x800)

EB-410W
More>>>
Epson EB-410W data projector 2000 ANSI lumens LCD WXGA (1280x800):
The official marketing text of Epson EB-410W data projector 2000 ANSI lumens LCD WXGA (1280x800) as supplied by the manufacturer

The Epson EB-410W is the perfect partner for more impressive presentations and teaching methods as it works so well with interactive whiteboards. So teachers can capture notes and instantly save, publish, print and save. More importantly, this easy-to-use and innovative projector makes learning more effective and interesting for students.

Project without shadows:
Built to a compact design to maximise space for both students and teachers. Installation is uncomplicated, and this ultra-short throw projector can display a sharply focussed 60” picture from a distance of just 62 cm from the projection surface. This eliminates shadowing caused by people and objects in front of the screen so speakers, lecturers and trainers are not bothered by the beam when talking to the audience.

Easy to maintain, plus network monitoring and control:
You can easily configure the projector remotely and operate over your network, thanks to the Epson EMP Monitor™ software. It can even send an email alert for the internal temperature of your projector or to monitor lamp status. And easy maintenance means extra peace of mind from administrator to teachers.

Kinder to the environment by design and application:
Our latest projector has been created and produced in compliance with Epson’s environmental policy. It allows you to display on a screen of up to 116 inches and consumes much less power than a large, flat screen. So you save on both energy and costs, which is a huge benefit for both schools and colleges. Furthermore, you’ll also benefit from a longer lamp life, sleep timer function, paint-free design and recyclable packaging. All of that included in a very quiet projector.

Short summary description Epson EB-410W data projector 2000 ANSI lumens LCD WXGA (1280x800):
This short summary of the Epson EB-410W data projector 2000 ANSI lumens LCD WXGA (1280x800) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-410W, 2000 ANSI lumens, LCD, WXGA (1280x800), 500:1, 762 - 7620 mm (30 - 300"), 0.62/7.83

Long summary description Epson EB-410W data projector 2000 ANSI lumens LCD WXGA (1280x800):
This is an auto-generated long summary of Epson EB-410W data projector 2000 ANSI lumens LCD WXGA (1280x800) based on the first three specs of the first five spec groups.

Epson EB-410W. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h, Lamp type: UHE. Throw ratio: 0.48 - 0.65:1. VGA (D-Sub) ports quantity: 1, 2, Serial interface type: RS-232. Noise level: 28 dB

Projector
Projector brightness *
2000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
500:1
Screen size compatibility *
The different screen sizes which the device can work with.
762 - 7620 mm (30 - 300")
Projection distance *
The maximum length at which an image can be projected.
0.62/7.83
Number of colours
16.78 million colors
Keystone correction, vertical
-15 - 15°
Matrix size
1.42 cm (0.56")
Lamps
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp type
The characteristics of the lamp.
UHE
Lamp power
170 W
Lens system
Focal length range (f-f) *
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
6.48
Throw ratio
0.48 - 0.65:1
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1, 2
Ports & interfaces
Serial interface type *
RS-232
Network
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Features
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
28 dB
Multimedia
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
10 W
Number of built-in speakers
1
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
236 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
5.5 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.6 kg
Packaging content
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
258 x 327 x 95 mm
Power requirements
100-240 V AC ± 10%, 50/60 Hz
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
RS-232 ports
The number of sockets (ports) for RS-232. An RS-232 serial port was once a standard feature of a personal computer, used for connections to modems, printers, mice, data storage, uninterruptible power supplies, and other peripheral devices. Now it has been largely replaced by USB and other ports.
1
Customer service details