Epson logo

Epson EB-S72 Video Projector

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117360
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Epson EB-S72 Video Projector:

Epson EB-S72 Video Projector, 2100 ANSI lumens, LCD, SVGA (800x600), 2000:1, 762 - 8890 mm (30 - 350"), Lamp

Long summary description Epson EB-S72 Video Projector:

Epson EB-S72 Video Projector. Projector brightness: 2100 ANSI lumens, Projection technology: LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focal length range: 16.6 mm. Country of origin: China. RMS rated power: 1 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.