Epson logo

Epson EB-S7 2300 ANSI lumens LCD SVGA (800x600)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81172
Info modified on:
21 Jan 2020, 15:09:41
Short summary description Epson EB-S7 2300 ANSI lumens LCD SVGA (800x600):

Epson EB-S7, 2300 ANSI lumens, LCD, SVGA (800x600), 2000:1, 1270 - 7620 mm (50 - 300"), 1.77 - 2.40 m

Long summary description Epson EB-S7 2300 ANSI lumens LCD SVGA (800x600):

Epson EB-S7. Projector brightness: 2300 ANSI lumens, Projection technology: LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Noise level: 34 dB. Power consumption (typical): 234 W, Power consumption (standby): 0.4 W. Weight: 2.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.