Epson EB-S7 Video Projector(EUL), 2300 ANSI lumens, LCD, SVGA (800x600), 2000:1, 30°, 30°
Epson EB-S7 Video Projector(EUL). Projector brightness: 2300 ANSI lumens, Projection technology: LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Noise level: 34 dB, Country of origin: China. Product type: Standard throw projector. Power consumption (typical): 234 W, Power consumption (standby): 0.4 W