location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EH-DM3 data projector 2000 ANSI lumens LCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EH-DM3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H319240AE
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EH-DM3 data projector 2000 ANSI lumens LCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - LCD 2000 ANSI lumens
  • - Lamp 4000 h
  • - 3000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300")
  • - 20 W
Warranty: 3 years on main unit and lamp
Long product name Epson EH-DM3 data projector 2000 ANSI lumens LCD :
The long product name of Epson EH-DM3 data projector 2000 ANSI lumens LCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EH-DM3, 3LCD, 540p (940 x 540), 3 000:1, 2000 lm, 16:9
More>>>
Epson EH-DM3 data projector 2000 ANSI lumens LCD:
The official description of Epson EH-DM3 data projector 2000 ANSI lumens LCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Complete home entertainment in a box, providing endless fun with the all-in-one EH-DM3.

Thanks to its integrated DVD/DivX player and to the virtual surround sound speakers you can view films, games, sports, photos and more in widescreen format.

You will enjoy large and quality images even in small rooms.

The plug and play function allows you to connect quickly and easily your devices such as computer, camera, games console.

Short summary description Epson EH-DM3 data projector 2000 ANSI lumens LCD:
This short summary of the Epson EH-DM3 data projector 2000 ANSI lumens LCD data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EH-DM3, 2000 ANSI lumens, LCD, 3000:1, 762 - 7620 mm (30 - 300"), -30/30°, Lamp

Long summary description Epson EH-DM3 data projector 2000 ANSI lumens LCD:
This is an auto-generated long summary of Epson EH-DM3 data projector 2000 ANSI lumens LCD based on the first three specs of the first five spec groups.

Epson EH-DM3. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Contrast ratio (typical): 3000:1. Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focal length range: 16.6 mm. Analog signal format system: NTSC, PAL, SECAM. Noise level: 28 dB

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projector brightness *
2000 ANSI lumens
Projection technology *
LCD
Contrast ratio (typical) *
3000:1
Keystone correction, vertical
-30/30°
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
5000 h
Lamp type
UHE
Lamp power
200 W
Lens system
Focal length range
16.6 mm
F-number (relative aperture)
1.44
Video
Analog signal format system *
NTSC, PAL, SECAM
Ports & interfaces
USB 2.0 ports quantity *
2
Headphone outputs
1
Ports & interfaces
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
Features
Noise level *
28 dB
Multimedia
RMS rated power
20 W
Number of built-in speakers
2
Design
Market positioning *
Home cinema
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Weight *
4.2 kg
Packaging content
Remote control included *
Yes
Other features
Dimensions (WxDxH)
239 x 335 x 127 mm
Resolution
940 x 540 pixels
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 08:29:48
Uk has collected 13 expert reviews for Epson EH-DM3 data projector 2000 ANSI lumens LCD and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
techradar.com
Updated:
2011-09-26 08:29:47
Just when home cinema projectors from the likes of Epson became affordable, along came mass market flatscreen TVs to steal the sales, but this cinema-in-a-box measures up to the competition in convincing style. FeaturesArriving in our test rooms in a p...
Good Surprising audio power, Easy to set up, DivX & MP3 playback...
Bad Average contrast, Motion blur...
80%
techdigest.tv
Updated:
2011-09-26 08:29:48
Epson's latest EH-DM3 LCD projector aims to attract the casual home cinema enthusiast by boasting 300 inch images for an attractive £550. While its portability, in-built 10W speakers and DVD drive make it a fun and simple device to play around with, i...
60%
pocket-lint.com
Updated:
2011-09-26 08:29:48
For those who baulk at the idea of swapping their flatscreen TV for a projector, consider this - Epson's new EH-DM3 can project 300-inch images. At this price that's remarkable, but its lengthy feature-count doesn't stop there. Strapped with 10W stere...
Good Simple to set-up, good sound, DivX playback...
Bad Average picture quality, no lens shift...
Bottom line It may lack ultimate star quality in its pictures, but this one-stop home cinema solution is a convenient and impressive way to get into projection. You'll have to forego your Blu-ray collection, but if you're happy with DVDs, CDs, MP3 and DivX mo...
70%
pcadvisor.co.uk
Updated:
2011-09-26 08:29:48
Product Code: V11H319240LU The Epson EH-DM3 3LCD is the company's latest projector offering for home entertainment. It's a three-in-one device, with the functionality of a projector, DVD player, and music system all rolled into one. The Epson EH-DM3...
Bottom line This is no business projector, focusing only on multimedia content. At £552, the Epson EH-DM3 3LCD may be a bit pricey but it does sufficient justice to its claim of being a home theatre projector, and comes equipped with all the necessary features -...
80%
trustedreviews.com
Updated:
2011-09-26 08:29:48
Anyone who tuned into TrustedReviews right at the start of 2009 may well have found themselves spluttering into their black, 'it-sucks-being-back-at-work' coffees, as they spotted a projector earning just three out of 10 in one of my reviews. This remains...
60%
goodgearguide.com.au
Updated:
2011-11-04 14:30:06
Epson's EH-DM3 is the company's latest projector offering for home entertainment. It's a three-in-one device, with the functionality of a projector, DVD player, and music system all rolled into one.The Epson EH-DM3 is slightly larger than the normal conference-room business projectors, measuring 335x239x127mm and weighing 4.4kg with a handle on its right side to help tow it around. It is glossy black all around, with the projecting lens tucked away in its front left corner, and a host of con...
Good Very good built-in speakers, inbuilt DVD player with good picture quality...
Bad Slightly expensive, poor stand...
Bottom line The Epson EH-DM3 may be a bit pricey but it does sufficient justice to its claim of being a home theatre projector, and it comes equipped with all the necessary features -- not to mention a very good pair of built-in speakers...
80%
ld2.ciol.com
Updated:
2011-09-26 08:29:47
The Epson EH-DM3 is an all-in-one that packs in a projector, DVD player with USB port and stereo speakers into one fairly compact and portable box. The EH-DM3 is an update to the previous EMP-D1 and EH-DM2 all-in-one projectors that were priced at...
Good Built in DVD, Plays DivX through USB, Supports playback of HD files, Supports external HDD and flash memory, Automatic keystone...
Bad Not HD, Cannot be mounted upside down, Uninspiring design...
0%
tech2.com
Updated:
2011-09-26 08:29:47
Epson, one of the leading names in 3LCD display technology, have come out with a new consumer oriented Home projector model called the EH-DM3. It does the pleasingly satisfying task of combining 2 forms of related tech into one, meaning lesser headache...
Good Nice features, Decently bright...
Bad Colors are a little off...
Bottom line PerformanceWe plugged the system up to our PC first via HDMI as all the material is on it. At a distance of 17 feet we got a screen size of about 180 inches, quite a huge one. The projector cannot be used with ambient light on, it’s not that bright...
70%
techtree.com
Updated:
2011-09-26 08:29:47
If you've been an avid reader of then you'll remember that we reviewed the roughly around the same time last year. This little beauty was designed for home entertainment and came packed with a built-in DVD player, DivX support via a USB port and...
Good HDMI port, powerful built-in speaker, native wide screen, convenient carry handle...
Bad Jaggies are noticeable, power hungry, black levels are weak...
Bottom line This new projector from Epson is certainly a worthy successor to the EMP-DM1 we reviewed a year back. Being a 3LCD projector you get all the benefits that come with it, like a brighter lamp, sharper picture and better colors. However, it also comes wit...
70%
Hdtvuk.tv
Updated:
2011-09-26 08:29:48
Epson's latest EH-DM3 LCD projector aims to attract the casual home cinema enthusiast by boasting 300 inch images for an attractive £550. While its portability, in-built 10W speakers and DVD drive make it a fun and simple device to play around with, i...
60%
pcworld.in
Updated:
2011-09-26 08:29:48
The Epson EH-DM3 is the company's latest projector offering for home entertainment. It's a three-in-one device, with the functionality of a projector, DVD player, and music system all rolled into one. The Epson EH-DM3 is slightly larger than the normal...
Good Very good movie playback, Very good onboard sound, Lots of connectivity ports, DVD Drive, Auto keystone, FullHD support...
Bad No MKV support, Cranky stands...
Bottom line This is no business projector, focusing only on multimedia content. At Rs. 49,900, the Epson EH-DM3 may be a bit pricey but it does sufficient justice to its claim of being a home theater projector, and comes equipped with all the necessary features--...
81%