Epson logo

Epson EB-440W [240v]

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82852
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Epson EB-440W [240v]:

Epson EB-440W [240v], 2200 ANSI lumens, LCD, WXGA (1280x800), 1600:1, 1498.6 - 2463.8 mm (59 - 97"), ±5°

Long summary description Epson EB-440W [240v]:

Epson EB-440W [240v]. Projector brightness: 2200 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 3500 h. Focal length range: 0 - 4.68 mm. Serial interface type: RS-232. Country of origin: China

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.