location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-1910 data projector 4000 ANSI lumens LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-1910
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H315040LA
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-1910 data projector 4000 ANSI lumens LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - LCD 4000 ANSI lumens
  • - Lamp 2500 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 16.78 million colours
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - 319 W
Warranty: 2 Years
Long product name Epson EB-1910 data projector 4000 ANSI lumens LCD XGA (1024x768) White :
The long product name of Epson EB-1910 data projector 4000 ANSI lumens LCD XGA (1024x768) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EB-1910 - 4000 ANSI lumens, 3LCD, 1024 x 768, 4:3, 2000:1, 230W UHE
More>>>
Epson EB-1910 data projector 4000 ANSI lumens LCD XGA (1024x768) White:
The official description of Epson EB-1910 data projector 4000 ANSI lumens LCD XGA (1024x768) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact, lightweight and easy to install, the Epson EB-1910 offers an incredible 4000 lumens projection power for average to large-sized meeting rooms.

Count on its 4000 lumens White and Colour Light Output and superior image quality to make your presentations shine, even in broad daylight or with the meeting room lights on to make notes. To help you manage it all, the EB-1910 features 8 colour mode settings to suit any need, including a new option to combat glare and reflection when projecting on whiteboard.

Its exceptional value is complemented by easy connectivity, offering you a flexible projection experience. For better business presentations, the EB-1910 is definitely your preferred partner.

Short summary description Epson EB-1910 data projector 4000 ANSI lumens LCD XGA (1024x768) White:
This short summary of the Epson EB-1910 data projector 4000 ANSI lumens LCD XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-1910, 4000 ANSI lumens, LCD, XGA (1024x768), 2000:1, 762 - 7620 mm (30 - 300"), 1.97 - 3.21 m

Long summary description Epson EB-1910 data projector 4000 ANSI lumens LCD XGA (1024x768) White:
This is an auto-generated long summary of Epson EB-1910 data projector 4000 ANSI lumens LCD XGA (1024x768) White based on the first three specs of the first five spec groups.

Epson EB-1910. Projector brightness: 4000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 3500 h. Focal length range: 24 - 38.2 mm. Serial interface type: RS-232. Noise level: 37 dB, Country of origin: Japan

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
1.97 - 3.21 m
Projector brightness *
4000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Horizontal scan range
50 - 85 kHz
Vertical scan range
15 - 92 Hz
Keystone correction, vertical
-30 - 30°
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Service life of light source (economic mode)
3500 h
Lamp type
UHE
Lamp power
230 W
Lens system
Focal length range
24 - 38.2 mm
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Audio (L/R) out
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Features
Noise level *
37 dB
Country of origin
Japan
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Product colour *
White
Power
Power consumption (typical) *
319 W
Power consumption (standby) *
8.8 W
Weight & dimensions
Weight *
3.4 kg
Package width
395 mm
Package depth
525 mm
Package height
235 mm
Package weight
6.4 kg
Packaging content
Remote control included *
Yes
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
32 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.03 m
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
5 pc(s)
Products per pallet (UK)
40 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.03 m
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
357 x 257 x 86 mm
Connectivity technology
Wired
RS-232 ports
1