Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72979
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EB-1910:

Epson EB-1910, 4000 ANSI lumens, LCD, 1024x768, 2000:1, 762 - 7620 mm (30 - 300"), 1.97 - 3.21 m

Long summary description Epson EB-1910:

Epson EB-1910. Projector brightness: 4000 ANSI lumens, Projection technology: LCD, Projector native resolution: 1024x768. Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 3500 h. Focal length range: 24 - 38.2 mm, Zoom ratio: 1.6:1, Optical zoom: 1.6x. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), Supported video modes: 1080p. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.